Computer Network Accessories, Inc. Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| 8" "F" connector hex type crimp tool for RG59, RG62 and RG6 cables. | |
| 9" hex crimp tool for RG58, RG59, RG62 and RG6 fittings and center pin. Full cycle ratchet mechanism. | |
| 9" hex crimp tool for RG59, RG62 and RG6 cables. | |
| 9-1/2" IDC crimping tool. Hardened steel construction for IDC sockets, D-sub and Centronics flat cable connectors. Cushioned grip handles. | |
| Compression connector crimping tool for crimping BNC, RCA and F connectors to RG59, RG6 and RG11 coaxial cable. | |
| Cushion grip tool for crimping 16-10 AWG red, blue and yellow insulated terminals. Also works as a wire cutter, wire stripper and screw cutter. | |
| Cuts and strips solid and stranded 30-10 AWG wire cleanly and neatly. High Carbon steel precision ground cutting surface and cushion grips. Adjusts with a screwdriver. | |
| Full ratcheting cycle with manual ratchet release provides repeatable and reliable terminations. Ergonomic handles and hardened jaws for long life span. Change dies quickly and easily with thumbscrews (no tools... | |
| Insulated Term AWG 22-12 die set for 84-830 | |
| Open Barrel AWG 22-12 Die Set for 84-830 | |
| Precision wire strippers with cushion grip handles, plier nose, cutter jaws and spring return. For stripping 20, 18, 16, 14, 12 and 10 gauge wires. | |
| Precision wire strippers with cushion grip handles, plier nose, cutter jaws and spring return. For stripping 30, 28, 26, 24, 22 and 20 gauge wires. | |
| Professional telecom crimping tool with full ratcheting action. Crimps hand-set, RJ11, RJ12 and RJ45 connectors. Includes wire stripper and cutter. Ergonomic handles and hardened jaws ensure long life. | |
| Professional watertight installation of RG59 and RG6 PermaSeal commercial grade connectors. | |
| Replacement cutters for most standard crimping, cutting and stripping tools; 6pcs. | |
| RG58/174 die set for 84-830 | |
| RG6/58 BNC/TNC die set for 84-830 | |
| RJ11 Modular Plugs die set for 84-830 | |
| RJ11/12 all-steel construction modular crimping tool. Hardened steel frame with black oxide finish. Modular plug holder and separate cutting and stripping blades. | |
| RJ45 modular crimp tool. Hardened steel construction with cushioned grip handles. Separate cutting and stripping blades. | |
| RJ45 Modular Plugs die set for 84-830 | |
| Terminal crimp tool for D-sub and most popular non-insulated terminals. | |
| Uninsulated Term AWG 22-12 die set for 84-830 | |
| UTP jacket stripper. Universal stripping tool for multi-conductor cable from 3.5 mm to 9 mm. Great for UTP cables. |