Computer Network Accessories, Inc. 2 Way 2GHz Splitter w/ DC Pass 72-242

Description
40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
Description
40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

Suppliers

Company
Product
Description
Supplier Links
2 Way 2GHz Splitter w/ DC Pass - 72-242 - Computer Network Accessories, Inc.
Dayton, OH, USA
2 Way 2GHz Splitter w/ DC Pass
72-242
2 Way 2GHz Splitter w/ DC Pass 72-242
40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

40-2050 MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-242
Product Name 2 Way 2GHz Splitter w/ DC Pass
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331361190 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Splitters/Combiners - WM2PD-2-18-N - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors Type N
View Details
MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 2.30 dB
View Details