Computer Network Accessories, Inc. Datasheets for Audio Headphones
Audio headphones are small speakers worn over the ears to isolate sounds for the listener.
Audio Headphones: Learn more
| Product Name | Notes |
|---|---|
| Deluxe adjustable headband stereo headphones with Gold plated digital plugs. Great for computers, home audio and portable audio players. Dynamic range, 32 ohms impedance, 110dB sensitivity, 200W maximum input power... | |
| Headphone with 1 earcup. Specifications: 1.1" diameter mylar speaker drive unit with an isotropic ferrite magnet Frequency response: 20-18,000Hz Impedance: 32 Ohms Sensitivity: 101dB 3.5mm Nickel plated plug Cable length:... | |
| Lightweight digital stereo headphones; Black. Features: Lightweight design Foam ear cushions for wide range sound Open-air shape with adjustable headband Performance Plus 27mm drivers for extra bass sound Great for... | |
| Neck style dynamic stereo headphones. Fits comfortably behind the head Impedance: 32 Ohms Frequency range: 20Hz-20KHz Sensitivity: SPL 117dB @ 1KHz +/- 3dB 4' cord 3.5mm stereo plug Display packaged... | |
| USB headphones with microphone. Loudspeaker: Diameter: 40mm Frequency: 20~20KHz Impedance: 32 Ohms +/- 15% Sensitivity: 110dB +/- 3dB Microphone: Diameter: 6.5mm Sensitivity: -58dB +/- 2dB Impedance: 2.2K Ohms +/- 15%... |