Computer Network Accessories, Inc. Datasheets for AC-DC Adapters
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more
| Product Name | Notes |
|---|---|
| 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter. | |
| Compact 3.75W switching power adapter with USB output. Get rid of those bulky power hungry, heat producing mains adapters. Ideal for charging USB powered accessories when a computer is not... | |
| Dual car cigarette lighter adapter. | |
| Output: 3, 4.5, 6, 7.5, 9 and 12V DC. 6' cord with universal plug and 9V battery clip. Polarity reversing switch and double insulation. | |
| UL listed 3, 4.5, 6, 7.5, 9 and 12V DC 1000mA universal power adapter with detachable plugs. Input: 100~140V AC, 60Hz, 14W. Foldaway non-snagging plug for compat storage. Plug dimensions:... | |
| UL listed universal 2500mA AC/DC power adapter with detachable plugs. Input: 100-240V AC 60/50Hz 30W; Output: 3, 3.3, 5, 6, 6.5, 7 and 8.4V DC. 6' cord. |