Computer Network Accessories, Inc. Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| 1-5/8" x 1-5/8" x 7/16" (40mm x 40mm x 10mm) 12V ball bearing power supply and case replacement fan; 4 pin connector. Speed: 6,500 rpm; Air Flow: 7.5 CFM; Noise... | |
| 120mm x 120mm x 25mm 12V ball bearing power supply and case replacement fan; 3 pin connector. | |
| 2-3/8" x 2-3/8" x 3/4" (60mm x 60mm x 10mm) 12V ball bearing power supply and case replacement fan; 4 pin connector. Speed: 4,000 rpm; Air Flow: 16.1 CFM; Noise... | |
| 3-1/8" x 3-1/8" x 1" (80mm x 80mm x 25mm) 12V ball bearing power supply and case replacement fan; 3 pin connector. Speed: 3,000 rpm; Air Flow: CFM; Noise Level:... | |
| 3-1/8" x 3-1/8" x 1" (80mm x 80mm x 25mm) 12V ball bearing power supply and case replacement fan; 4 pin connector. Speed: 3,000 rpm; Air Flow: CFM; Noise Level:... | |
| Extend the life of your CPU. AMD Socket A (462) Duron/Athlon 1.3GHz+,XP 1900+, MP 2000+, Intel FC-PGA(2)370 PIII/Celeron all speed, ball bearing, 3 pin connector CPU fan. | |
| Extend the life of your CPU. For AMD Socket A (462) Duron/Athlon 950MHz, Intel FC-PGA(2)370 PIII/Celeron 1.1GHz, Ball Bearing, 3 pin connector. Fan Size: 50mm x 50mm x 15mm; Heatsink... | |
| Intel P4 Socket 423 all speed CPU fan. Fan Size: 60mm x 60mm x 20mm; Heatsink Material: Aluminum; Air Flow: 22 CFM; Cooler Dimensions: 63mm x 90mm x 60mm; Fan... | |
| Intel P4 Socket 775 (Prescott FMB2 Solution) 3.8GHz ball bearing CPU cooler fan. Fan dimensions: 92mm x 92mm x 25mm Heat sink material: Copper Supports CPU speeds up to: 3.8GHz... | |
| Pentium AMD K6 Socket 7 and Socket 370 active CPU cooler. The thermal electronic cooling module has continuously demonstrated its abilities in quickly reducing CPU temperatures, setting the standard in... | |
| Single application heatsink compound; White. 1 oz. soft pack. -40~204 (degrees C); Thermal Conductivity: 0.0009. | |
| Slot 1 Pentium II, III, SECC 2 ball bearing CPU cooling fan with heatsink. Extend your CPU's life with this low profile and low noise cooling fan with heatsink. Fan... | |
| Socket 478, 3 pin ball bearing CPU fan with heatsink. Fan Size: 70mm x 70mm x 15mm; Heatsink Material: Aluminum; Air Flow: 36.31 CFM; Cooler Dimensions: 86mm x 71mm x... | |
| Socket 7 Pentium ball bearing CPU cooling fan with heatsink and device failure alarm. 3 pin connector. Extend your CPU's life with this low profile and low noise cooling fan... | |
| Socket 7 Pentium ball bearing CPU cooling fan with heatsink. Extend your CPUs life with this low profile and low noise cooling fan with heatsink. Fan Size: 50mm x 50mm... |