Computer Network Accessories, Inc. 3 Way 1GHz, 130dB Splitter 72-101

Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Suppliers

Company
Product
Description
Supplier Links
3 Way 1GHz, 130dB Splitter - 72-101 - Computer Network Accessories, Inc.
Dayton, OH, USA
3 Way 1GHz, 130dB Splitter
72-101
3 Way 1GHz, 130dB Splitter 72-101
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-101
Product Name 3 Way 1GHz, 130dB Splitter
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o331201600 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Splitters/Combiners - D-4185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
MLDD 8-Way Power Dividers 8010180 - 8010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details