Computer Network Accessories, Inc. 4 Way 2GHz Splitter w/ DC Pass 72-244

Description
40-2050MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.
Description
40-2050MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

Suppliers

Company
Product
Description
Supplier Links
4 Way 2GHz Splitter w/ DC Pass - 72-244 - Computer Network Accessories, Inc.
Dayton, OH, USA
4 Way 2GHz Splitter w/ DC Pass
72-244
4 Way 2GHz Splitter w/ DC Pass 72-244
40-2050MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

40-2050MHz 75 ohm DSS ready satellite splitter. 90dB min RF shielding and anti-corrosion plating.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-244
Product Name 4 Way 2GHz Splitter w/ DC Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-EP2KA+TR-ND - DigiKey
Specs
Package Type / Form Factor 10-VQFN Exposed Pad
Insertion Loss 2.20 dB
Isolation 19.00 dB
View Details
2 suppliers
Power Splitters/Combiners - WM6PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
Space Qualified 2-Way Power Divider 6005265-SQ - 6005265-SQ - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details