Computer Network Accessories, Inc. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| 10 wire set with booted alligator clips. Cable length: 21.6" Booted alligator clips: 1.3" Cable size: 10 x 0.0004" (Outer: 0.71") Colors: (2) Black, (2) Red, (2) White, (2) Green... | |
| Digital clamp meter with temperature probe. Features: LCD display with automatic polarity indication Data-hold function DC voltage: 1,000V max. AC voltage: 750V max. AC current: 1,000A max. 2" max. diameter... | |
| Pocket battery tester. For testing AAA, AA, C, D, N, 9V and button cell batteries. Battery types: Button cells: 1.5V/1mA AA and N: 1.5V/50mA C and D: 1.5V/150mA Lithium cells:... | |
| Test lead set with (2) banana plugs. 39.4" cable length. | |
| Test lead set with (2) hooked banana plugs. 35.4" cable length. | |
| Test lead set with banana plugs and booted alligator plugs. Ratings: 0.5A Cable length: 35.4" Cable diameter: 0.11" Wire: 16 x 0.0039" | |
| Test probe set. Specifications: Includes: (4) crocodile clips (4) 0.16" pins (2) 0.08" pins (2) forks 35" cable length | |
| The tone generator and probe can be used to verify cable continuity, identify wiring faults and determine line polarity and voltage in network and modular telephone lines. Signal viewing in... |