Computer Network Accessories, Inc. 6 Way 1GHz, 130dB Splitter 72-106

Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Suppliers

Company
Product
Description
Supplier Links
6 Way 1GHz, 130dB Splitter - 72-106 - Computer Network Accessories, Inc.
Dayton, OH, USA
6 Way 1GHz, 130dB Splitter
72-106
6 Way 1GHz, 130dB Splitter 72-106
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-106
Product Name 6 Way 1GHz, 130dB Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o2T1504221650 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Splitters/Combiners - D-2185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Connectors UHF
View Details
MLDD 8-Way Power Dividers 8020180 - 8020180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details