Computer Network Accessories, Inc. Datasheets for FireWire® Cables
FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals such as digital camcorders and set-top boxes to personal computers, especially Macintosh computers. FireWire cables permit hot swapping and the transmission of data, video and audio over a single cable at very high bit rates.
FireWire® Cables: Learn more
| Product Name | Notes |
|---|---|
| 15' 6 pin to 4 pin FireWire IEEE1394 cable. For IEEE1394 FireWire peripherals with power source. | |
| 3' 6 pin to 4 pin FireWire IEEE1394 cable. For IEEE1394 FireWire peripherals with power source. | |
| 6 pin female to 4 pin male FireWire adapter. | |
| 6 pin male to 4 pin female FireWire adapter. |