Computer Network Accessories, Inc. 3 Way 900MHz Splitter 72-223

Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.
Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Suppliers

Company
Product
Description
Supplier Links
3 Way 900MHz Splitter - 72-223 - Computer Network Accessories, Inc.
Dayton, OH, USA
3 Way 900MHz Splitter
72-223
3 Way 900MHz Splitter 72-223
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-223
Product Name 3 Way 900MHz Splitter
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128280 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -35 to 75 C (-31 to 167 F)
Frequency 5.00 to 1000.00 MHz
View Details
4 way Power Divider SMA Connectors From 1GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(1000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 2.80 dB
View Details
Resistive Power Splitters/Taps - WMRD02-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details