Computer Network Accessories, Inc. Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| 1' type A male to Mini 5 pin male USB cable; Black. | |
| 10' type A male to Micro 5 pin USB cable; Black. | |
| 10' type A male to Mini 5 pin male USB cable; Black. | |
| 10' type A male to type A female USB extension cable; Black. | |
| 10' type A male to type A female USB extension cable; Ivory. | |
| 10' type A male to type A male USB cable; Ivory. | |
| 10' type A male to type B male USB cable; Black. | |
| 10' type A male to type B male USB cable; Ivory. | |
| 15' type A male to type A female USB extension cable; Black. | |
| 15' type A male to type A male USB cable; Black. | |
| 15' type A male to type B male USB cable; Black. | |
| 15' type A male to type B male USB cable; Ivory. | |
| 3' Mini 4 pin male to Mini 4 pin male USB cable; Black. | |
| 3' type A male to Micro 5 pin USB cable; Black. | |
| 3' type A male to Mini 5 pin male USB cable; Black. | |
| 3' type A male to type A female USB extension cable; Black. | |
| 3' type A male to type A female USB extension cable; Ivory. We offer this USB cable extension item at a price that will beat other USB cables dealers on... | |
| 3' type A male to type A male USB cable; Black. | |
| 3' type A male to type A male USB cable; Ivory. | |
| 3' type A male to type B male USB cable; Black. | |
| 3' type A male to type B male USB cable; Clear. | |
| 3' type A male to type B male USB cable; Ivory. | |
| 6' Mini 4 pin male to Mini 4 pin male USB cable; Black. | |
| 6' type A male to Micro 5 pin USB cable; Black. | |
| 6' type A male to Mini 5 pin male USB cable; Black. | |
| 6' type A male to type A female USB extension cable; Black. | |
| 6' type A male to type A female USB extension cable; Ivory. | |
| 6' type A male to type A male USB cable; Black. | |
| 6' type A male to type A male USB cable; Ivory. | |
| 6' type A male to type B male USB cable; Black. | |
| 6' type A male to type B male USB cable; Clear. | |
| 6' type A male to type B male USB cable; Ivory. | |
| 6' USB 3.0 SuperSpeed Cable, A-B, M-M; Black. Provides high quality, performance and reliability for your high-speed USB applications, and is also backward compatible with USB 2.0/1.1. Provides 10 times... | |
| 8" type A male to Micro 5 pin USB cable; Black. | |
| Lengthen USB device cable by 16' with the active USB 2.0 compliant extension cable. Connect up to 5 cables in series for up to an additional 80'. 100% compatible with... | |
| Lengthen USB device cable by 30' with the active USB 2.0 compliant extension cable. Connect up to 5 cables in series for up to an additional 150'. 100% compatible with... |