Computer Network Accessories, Inc. 4 Way 1GHz, 130dB Splitter 72-105

Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.
Description
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Suppliers

Company
Product
Description
Supplier Links
4 Way 1GHz, 130dB Splitter - 72-105 - Computer Network Accessories, Inc.
Dayton, OH, USA
4 Way 1GHz, 130dB Splitter
72-105
4 Way 1GHz, 130dB Splitter 72-105
5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

5-1000MHz 7 ohm digital cable ready CATV splitter. Suitable for hybrid distribution networks, voice/data/modem applications. Fully water-resistant and all ports DC blocked.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-105
Product Name 4 Way 1GHz, 130dB Splitter
Unlock Full Specs
to access all available technical data

Similar Products

800 MHZ Rf Power Divider Splitter - 851-ZBSC-413+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 10.00 to 800.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06400-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 18.00 dB
View Details
Hybrid Combiner - 5o2T1504221650 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details