Computer Network Accessories, Inc. 4 Way 900MHz Splitter 72-224

Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.
Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Suppliers

Company
Product
Description
Supplier Links
4 Way 900MHz Splitter - 72-224 - Computer Network Accessories, Inc.
Dayton, OH, USA
4 Way 900MHz Splitter
72-224
4 Way 900MHz Splitter 72-224
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-224
Product Name 4 Way 900MHz Splitter
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFSC-2-9G+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.60 dB
View Details
RF Power Dividers/Splitters - 1761-PDW08604-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.30 dB
Isolation 12.00 dB
View Details
4 Way Power Divider - 5o3352450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details