Computer Network Accessories, Inc. Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| 10 outlet home theater surge protector power strip with 10' cord. (10) AC power outlets, (1) RJ11 line and (3) "F" lines. Rating: 125V AC, 1,875W; Energy dissipation: 3,150 Joules; | |
| 125V, 15 Amp, 1875W. 6' 14 AWG power cord. 5' 14 AWG grounded easy-wrap power cord, lighted power switch, heavy duty metal housing and 15 Amp circuit breaker. UL listed. | |
| 19", 8 outlet rack mount power accessory with surge protection. 6' cord length. | |
| 3 outlet power strip with 1' cord. AC 125V/13A. UL listed. | |
| 6 outlet child protective plastic power strip with 1 1/2' cord. Includes 15A circuit breaker (no surge supressor) and LED power-on indicator | |
| 6 outlet perpendicular type power strip with 12' cord; Black. Includes circuit breaker and high-impact flame retardant plastic housing. (AC 125V/15A, UL/CSA listed). LED power-on indicator. Listed under UL 1363. | |
| 6 outlet plastic strip surge protector with 12' cord. Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA listed, 1MOV). LED power-on indicator. Listed under... | |
| 6 outlet plastic strip surge protector with 26" cord (total length of power strip is 3'). Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA... | |
| 6 outlet plastic strip surge protector with 6' cord. Includes circuit breaker and high-impact flame retardant plastic housing. 90 Joules. (AC 125V/15A, UL/CSA listed, 1MOV). LED power-on indicator. Listed under... |