Computer Network Accessories, Inc. 6 Way 900MHz Splitter 72-206

Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.
Description
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Suppliers

Company
Product
Description
Supplier Links
6 Way 900MHz Splitter - 72-206 - Computer Network Accessories, Inc.
Dayton, OH, USA
6 Way 900MHz Splitter
72-206
6 Way 900MHz Splitter 72-206
5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

5-900MHz 75 ohm MATV low cost DC power passing splitter. Die-cast Zinc construction with mounting tabs with screws and cast-in grounding block. Precision machined threads, anti-corrosion plating and Epoxy sealed. Suitable for indoor and outdoor applications. Power passive 5-900MHz UHF-VHF-FM.

Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 72-206
Product Name 6 Way 900MHz Splitter
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-400-2700-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 400.00 to 2700.00 MHz
View Details
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828D - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Power Dividers, Combiners, Hybrids - PDM-24-12.475G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10450.00 to 14500.00 MHz
Insertion Loss 0.70 dB
View Details
RF Power Dividers/Splitters - 3157-ZCSC-3-R3+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.80 dB
Isolation 28.00 dB
View Details
3 suppliers