Computer Network Accessories, Inc. Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Features: One-handed operation Laser technology Specifications: Range: 0 to 788 degrees F (-20 degrees C to 420 degrees C) Resolution: 1 degree F / 1 degree C Spectral response: 6-14ÃÃÃÃÃÃÃÃ | |
| Features: Single dot laser targeting Ambient temperature measurement Temperature readout in units of degrees Celsius or degrees Fahrenheit LCD display with backlight Data-hold and automatic power-off function Low battery indication... |