Radiall Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
BNC ht / bulkhead receptacle panel seal
BR2 / straight plug clamp type for armour twin axis dia 6 cable
Coaxipack 2 / right angle female module 6 solder type inserts 2.5 mm for PCB
Coaxipack 2 / right angle male module 6 solder type inserts 2.5 mm for PCB
Coaxipack 2 / right angle male shielded module 6 solder type inserts 3.5 mm for PCB
SHV / male bulkhead receptacle panel seal
THT 20 / male bulkhead receptacle panel seal rear mounting

<< Prev