RF/COAXIAL BNC MALE-FEMALE ATTENUATOR, STRAIGHT, 50 OHM, 3GHZ; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:1W; Impedance:50ohm; Attenuator Body Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 97K9376 |
| Product Name | Rf/coaxial Bnc Male-Female Attenuator, Straight, 50 Ohm, 3Ghz; Rf Attenuator Interface Type Radiall |
| Connector Type | BNC |