RF COAX TERMINATOR, 4.3/10, PLUG, 50 OHM; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:GoldRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 18AC7523 |
| Product Name | Rf Coax Terminator, 4.3/10, Plug, 50 Ohm; Connector Type Radiall |
| Gender | Male / Plug |