RF/COAXIAL SMA PLUG-JACK ATTENUATOR, STRAIGHT, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:3dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel RoHS Compliant: Yes
Attenuators - Interconnects ATT SMA 3DB 0-8GHZ 3.5W MIN
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 97K9361 | R411803121 |
| Product Name | Rf/coaxial Sma Plug-Jack Attenuator, Straight, 50 Ohm; Rf Attenuator Interface Type Radiall | Attenuators - Interconnects |
| Connector Type | SMA |