Attenuators - Interconnects 3dB att screw conn
ATTENUATOR, 4.3/10 PLUG-RCPT, 50 OHM; Connector Type:Attenuator; Adapter Body Style:-; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:4.3/10; Convert To Gender:Jack; Impedance:50ohm; Product Range:-; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | R415603000 | 18AC7533 |
| Product Name | Attenuators - Interconnects | Attenuator, 4.3/10 Plug-Rcpt, 50 Ohm; Connector Type Radiall |
| Gender | Male / Plug; Female / Jack | Female / Jack |