Radiall Rf/coaxial, Terminator, Sma Plug, 1W, 4Ghz; Rf Terminator Type Radiall R404101000.

Description
RF/COAXIAL, TERMINATOR, SMA PLUG, 1W, 4GHZ; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, TERMINATOR, SMA PLUG, 1W, 4GHZ; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Terminator, Sma Plug, 1W, 4Ghz; Rf Terminator Type Radiall - 97K9353 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Terminator, Sma Plug, 1W, 4Ghz; Rf Terminator Type Radiall
97K9353
Rf/coaxial, Terminator, Sma Plug, 1W, 4Ghz; Rf Terminator Type Radiall 97K9353
RF/COAXIAL, TERMINATOR, SMA PLUG, 1W, 4GHZ; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes

RF/COAXIAL, TERMINATOR, SMA PLUG, 1W, 4GHZ; RF Terminator Type:SMA Terminator Plug; Coaxial Cable Types:-; Frequency Max:4GHz; Impedance:50ohm; Product Range:-; Connector Body Style:Straight Terminator; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 97K9353
Product Name Rf/coaxial, Terminator, Sma Plug, 1W, 4Ghz; Rf Terminator Type Radiall
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1500 volts
View Details
Coaxial Adapters - NA2K - kTB Solutions
Specs
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connector (RF) Assemblies - PCA.00.250.NTLC22-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers