Radiall Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
7-16 / female-female square flange adapter
7-16 / right angle plug clamp type cable 1/2" super flexible corrugated
C / right angle plug clamp type cable 10+11/50
C / straight plug clamp type cable 10+11/50
HN / bulkhead waterproof female-female ceramic insulator
HN / bulkhead waterproof female-female
HN / right angle male-female adapter
HN / straight flange jack clamp type cable 10+11/50
HN / straight plug clamp type cable 10+11/50
HN / straight plug shouldered center contact clamp type cable 5/50
HN / straight plug shouldered center contact clamp type cable 6/75+93
HN / straight square flange receptacle
N / 1/2 inch square flange jack receptacle with cylindrical contact
N / 2 holes flange jack receptacle with tab contact
N / bulkhead jack receptacle rear mounting combination seal with solder pot contact
N / female-female adapter
N / female-female bulkhead adapter panel seal
N / female-female hermetic adapter bulkhead panel seal
N / female-female/male tee adapter
N / male protective cap with chain
N / male protective cap with cord
N / male short-circuit cap with chain
N / male-female right angle adapter
N / male-male adapter
N / square flange female-female adapter
N / square flange jack receptacle with cylindrical contact
N / square flange plug receptacle milled holes with solder pot contact
N / straight plug full crimp-type cable 6/75 s
N / universal 3/4 inch square flange jack receptacle
QN / 17,5 mm square flange receptacle
QN / female - female adapter

<< Prev Next >>