Radiall Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
MMBX / male-male adapter board to board 6.7 mm
MMBX / male-male adapter board to board 9 mm
MMBX / male-male adapter bulkhead
MMBX / SMT plug receptacle - reel of 750
MMBX / straight female receptacle for PCB SMT type - edge card
MMBX / straight jack receptacle for PCB solder legs - reel of 500
MMBX / straight jack receptacle for PCB solder legs
MMBX / straight jack SMT type - edge card
MMBX / straight jack SMT type - reel of 750
MMBX / straight jack SMT type
MMBX / straight plug receptacle for PCB solder legs
SMP / female - female adapter
SMP / female - female spring adapter
SMP / hermetic straight male receptacle solder type - limited detent
SMP / straight male edge card receptacle SMT limited detent
SMP / straight male edge card receptacle SMT smooth bore
SMP / straight male receptacle pin in paste full detent
SMP / straight male receptacle pin in paste limited detent
SMP / straight male receptacle SMT catcher's mitt reel of 500
SMP / straight male receptacle SMT limited detent reel of 500
SMP / straight male receptacle SMT smooth bore reel of 500
SMP / thread-in male receptacle full detent
SMP / thread-in male receptacle limited detent

<< Prev Next >>