RF/COAXIAL ADAPTER, BNC MALE-BNC FEMALE; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 97K9374 |
| Product Name | Rf/coaxial Adapter, Bnc Male-Bnc Female; Convert From Coax Type Radiall |
| Connector Type | BNC |