Radiall Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
QMA / right angle plug crimp type cable 2.6/50 d
QMA / right angle plug crimp type cable 5/50 s
QMA / right angle plug solder type cable .085
QMA / right angle plug solder type cable .141
QMA / right angle SMT receptacle reel 100
QMA / SMT receptacle reel packaging per 100
QMA / square flange jack receptacle panel seal - with cylindrical contact
QMA / square flange receptacle -
QMA / straight bulkhead jack crimp type cable 2.6/50 d
QMA / straight bulkhead jack crimp type cable 2.6/50s
QMA / straight PCB receptacle -
QMA / straight plug full crimp type cable 2.6/50 d
QMA / straight plug full crimp type cable 2.6/50 s
QMA / straight press mount receptacle front mount - straight terminal
SMA / adjust. 2 holes flange jack receptacle with cylindrical contact
SMA / adjustable square flange jack receptacle with cylindrical contact
SMA / right angle jack receptacle for PCB solder legs
SMA / right angle plug crimp type cable 2.6/50 d
SMA / right angle plug crimp type cable 2.6/50 s
SMA / right angle plug crimp type cable 5/50 d
SMA / right angle plug crimp type cable 5/50 s
SMA / right angle plug solder type cable .085
SMA / right angle plug solder type cable .141
SMA / square flange jack receptacle with solder pot contact
SMA / square flange jack receptacle with tab contact
SMA / straight bulkhead jack full crimp-type cable 2.6/50 s
SMA / straight bulkhead jack panel seal solder type - cable .085
SMA / straight jack receptacle for PCB SMT type - edge card - pack. 100
SMA / straight jack receptacle for PCB SMT type - reel of 100
SMA / straight jack receptacle for PCB SMT type
SMA / straight jack receptacle for PCB solder legs
SMA / straight plug full crimp-type cable 2.6/50 d
SMA / straight plug full crimp-type cable 2.6/50 s
SMA / straight plug full crimp-type cable 5/50 s
SMA / straight plug solder type cable .085
SMA / straight plug solder type cable .141
SMB / adjust. 2 holes flange jack receptacle with cylindrical contact
SMB / bulkhead jack receptacle front mount - solder pot
SMB / bulkhead jack receptacle rear mount - solder pot
SMB / bulkhead male-male adapter
SMB / male-male hermetic adapter bulkhead panel seal
SMB / right angle bulkhead jack receptacle front mount - solder pot
SMB / right angle bulkhead male receptacle for PCB - solder legs
SMB / right angle bulkhead male receptacle rear mount for PCB - solder legs
SMB / right angle jack receptacle for PCB solder legs - pack 100
SMB / right angle jack receptacle for PCB solder legs
SMB / right angle plug crimp type cable 2.6/50 s-br
SMB / right angle plug receptacle for PCB type solder legs
SMB / straight jack receptacle for PCB type solder legs - slide-on
SMB / straight plug rear mounting clamp type cable 2/50 s
SMB / straight plug receptacle for PCB type solder legs
SMB / tee male-male/female adapter
SMB / tee male-male/male adapter
SSMA / straight plug solder type cable .085

<< Prev Next >>