ATTENUATOR, 4.3/10 PLUG-RCPT, 50 OHM; Connector Type:Attenuator; Adapter Body Style:-; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:4.3/10; Convert To Gender:Jack; Impedance:50ohm; Product Range:-; RoHS Compliant: Yes
Attenuators - Interconnects 20dB att screw conn
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 18AC7536 | R415620000 |
| Product Name | Attenuator, 4.3/10 Plug-Rcpt, 50 Ohm; Connector Type Radiall | Attenuators - Interconnects |
| Gender | Female / Jack | Male / Plug; Female / Jack |