Velan, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power... | |
| A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available types: Piston, Ball, Swing check | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available with bolted or welded bonnet. • Packing... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (10,000 cycles): Designed and... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Designed and... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Long cycle life bellows (3000 cycles): Gr. 321... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits These special blowoff valves are available in bolted bonnet... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits This valve is designed for continuous blowdown but can... | |
| A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits TWO TYPES: • This valve is available with an... | |
| A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal... | |
| A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of... | |
| API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Optional integral CoCr alloy hardfaced seat available for longer... | |
| API 603 corrosion-resistant stainless steel gate, globe and swing check valves. Features and benefits • Wall thickness to ASME B16.34. • Precision, high quality investment castings. | |
| Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings... | |
| Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits The Torqseal's advanced design features three-way eccentricity and unique elliptical seat geometry ensuring compressive sealing around the entire seat and a "tightâ€,... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel gate valves are adapted to... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel globe valves are adapted to... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel swing check valves are adapted... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted... | |
| Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid... | |
| Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Designed for quick and easy maintenance - one step removal of all working parts including... | |
| Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • NO TORSION OF BELLOWS: Splined stem prevents torsion of bellow sand assures long cycle life. | |
| Forged, one-piece inclined globe and check valves for high pressure applications Features and benefits • Solid CoCr alloy disc, fully guided for fast and full seating, even without spring. • | |
| High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There... | |
| High pressure forged ball valves ideally suited for the oilfield market. This product is available with a variety of seat materials and end connections to service other high pressure markets. | |
| RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits A reduced passage valve adapted to functions like draining or venting. Qualified... | |
| RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits A simple and standard design allows fast and easy maintenance for simple... | |
| RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by DCN (the French Naval Authority), this valve is recommended for... | |
| RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by EDF, the CLAMA easy maintenance check valve was developed to... | |
| Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal seats compensate automatically for wear... | |
| Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34,... | |
| Resilient-seated ball valves for general use and commodity applications Features and benefits • Carbon or stainless steel body materials. • RPTFE seats. | |
| Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many... | |
| Retainerless dual-plate check valves for a broad range of applications. Features and benefits • BODY SURFACE WITH UNINTERRUPTED GASKET SURFACE: Proquip dual plate check valves use an internal retention method... | |
| Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Off-center split-body design allows the use of advanced spiral-wound gaskets. • Maximum temperature for... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Permits in-line access for seat replacement. • Can be welded into line without disassembly. | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of... | |
| Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries... | |
| Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. | |
| Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES) • | |
| The Cap-Tight batch digester capping valve delivers outstanding performance and exceptional reliability, because of its unique design. It was developed using more than 25 years of experience in the application... | |
| The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and... |