Velan, Inc. Pressure Seal Piston Check Valves

Description
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Quick and easy repair in the line. • Integral seat CoCr alloy. • Disc-piston fully guided with CoCr alloy seating and guiding surfaces. The light disc-piston ensures maximum lift and low pressure drop. • Tight shutoff. • Other sizes available on request.
Datasheet
Description
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Quick and easy repair in the line. • Integral seat CoCr alloy. • Disc-piston fully guided with CoCr alloy seating and guiding surfaces. The light disc-piston ensures maximum lift and low pressure drop. • Tight shutoff. • Other sizes available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Seal Piston Check Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Pressure Seal Piston Check Valves
Pressure Seal Piston Check Valves
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits • Velan's proven pressure seal design. • Quick and easy repair in the line. • Integral seat CoCr alloy. • Disc-piston fully guided with CoCr alloy seating and guiding surfaces. The light disc-piston ensures maximum lift and low pressure drop. • Tight shutoff. • Other sizes available on request.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm).
Features and benefits

• Velan's proven pressure seal design.
• Quick and easy repair in the line.
• Integral seat CoCr alloy.
• Disc-piston fully guided with CoCr alloy seating and guiding surfaces. The light disc-piston ensures maximum lift and low pressure drop.
• Tight shutoff.
• Other sizes available on request.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Pressure Seal Piston Check Valves
Valve Type Butterfly; Check
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010409-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
VALVES - BP90-025-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details