Velan, Inc. CLAMA Check Valves

Description
RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by EDF, the CLAMA easy maintenance check valve was developed to suit principal primary circuit requirements. DESIGN FEATURES: • One-piece forged body for more safety and reliability • Removable seat • Removable guided disc • Advanced cage profile allows high flow coefficient Cv REMOVABLE SEAT • Unaffected by solicitations of the body • Body-seat graphite gasket fitted with an extrusion prevention device • Gasket load controlled by a metal-to-metal compression stop • Available with different qualified hard-facing alloys OPERATION AND MAINTENANCE • In-line maintenance in less than 15 minutes • High and permanent level of tightness with any fluids • Cobalt free for nuclear service • Trim and packing removal without tools • Removable seat • No welds to cut and reweld; no lapping ADVANTAGES • Fast and easy maintenance • Low operating costs thanks to low maintenance • Low fugitive emissions • Low radioactive exposition due to fast maintenance • Standardized components
Datasheet
Description
RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by EDF, the CLAMA easy maintenance check valve was developed to suit principal primary circuit requirements. DESIGN FEATURES: • One-piece forged body for more safety and reliability • Removable seat • Removable guided disc • Advanced cage profile allows high flow coefficient Cv REMOVABLE SEAT • Unaffected by solicitations of the body • Body-seat graphite gasket fitted with an extrusion prevention device • Gasket load controlled by a metal-to-metal compression stop • Available with different qualified hard-facing alloys OPERATION AND MAINTENANCE • In-line maintenance in less than 15 minutes • High and permanent level of tightness with any fluids • Cobalt free for nuclear service • Trim and packing removal without tools • Removable seat • No welds to cut and reweld; no lapping ADVANTAGES • Fast and easy maintenance • Low operating costs thanks to low maintenance • Low fugitive emissions • Low radioactive exposition due to fast maintenance • Standardized components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLAMA Check Valves -  - Velan, Inc.
Montreal, Quebec, Canada
CLAMA Check Valves
CLAMA Check Valves
RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes. Features and benefits Qualified by EDF, the CLAMA easy maintenance check valve was developed to suit principal primary circuit requirements. DESIGN FEATURES: • One-piece forged body for more safety and reliability • Removable seat • Removable guided disc • Advanced cage profile allows high flow coefficient Cv REMOVABLE SEAT • Unaffected by solicitations of the body • Body-seat graphite gasket fitted with an extrusion prevention device • Gasket load controlled by a metal-to-metal compression stop • Available with different qualified hard-facing alloys OPERATION AND MAINTENANCE • In-line maintenance in less than 15 minutes • High and permanent level of tightness with any fluids • Cobalt free for nuclear service • Trim and packing removal without tools • Removable seat • No welds to cut and reweld; no lapping ADVANTAGES • Fast and easy maintenance • Low operating costs thanks to low maintenance • Low fugitive emissions • Low radioactive exposition due to fast maintenance • Standardized components

RAMA valves are designed for fast and easy in-line maintenance, in less than 15 minutes.
Features and benefits

Qualified by EDF, the CLAMA easy maintenance check valve was developed to suit principal primary circuit requirements.
DESIGN FEATURES:
• One-piece forged body for more safety and reliability
• Removable seat
• Removable guided disc
• Advanced cage profile allows high flow coefficient Cv
REMOVABLE SEAT
• Unaffected by solicitations of the body
• Body-seat graphite gasket fitted with an extrusion prevention device
• Gasket load controlled by a metal-to-metal compression stop
• Available with different qualified hard-facing alloys
OPERATION AND MAINTENANCE
• In-line maintenance in less than 15 minutes
• High and permanent level of tightness with any fluids
• Cobalt free for nuclear service
• Trim and packing removal without tools
• Removable seat
• No welds to cut and reweld; no lapping
ADVANTAGES
• Fast and easy maintenance
• Low operating costs thanks to low maintenance
• Low fugitive emissions
• Low radioactive exposition due to fast maintenance
• Standardized components

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name CLAMA Check Valves
Valve Type Butterfly; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100722LF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details