Velan, Inc. Pressure Seal Parallel Slide Gate Valves

Description
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven pressure seal design. • Unique parallel slide forged cage unit design comprises all operating parts of the slide discs. • Designed to ASME B16.34. • Body made of superior strength forgings and optional cast steel. • Velan stem seal offers tight seal with little to no maintenance over long periods of time. • Optional live-loading of packing. • Non-rotating stem. • Hardfaced seating faces resist erosion. • Other sizes and pressure classes available. Contact the company for specifications.
Datasheet
Description
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven pressure seal design. • Unique parallel slide forged cage unit design comprises all operating parts of the slide discs. • Designed to ASME B16.34. • Body made of superior strength forgings and optional cast steel. • Velan stem seal offers tight seal with little to no maintenance over long periods of time. • Optional live-loading of packing. • Non-rotating stem. • Hardfaced seating faces resist erosion. • Other sizes and pressure classes available. Contact the company for specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Seal Parallel Slide Gate Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Pressure Seal Parallel Slide Gate Valves
Pressure Seal Parallel Slide Gate Valves
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven pressure seal design. • Unique parallel slide forged cage unit design comprises all operating parts of the slide discs. • Designed to ASME B16.34. • Body made of superior strength forgings and optional cast steel. • Velan stem seal offers tight seal with little to no maintenance over long periods of time. • Optional live-loading of packing. • Non-rotating stem. • Hardfaced seating faces resist erosion. • Other sizes and pressure classes available. Contact the company for specifications.

A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm).
Features and benefits

Velan pressure seal parallel slide gate valves are ideal for clean service and steam.
• Velan's proven pressure seal design.
• Unique parallel slide forged cage unit design comprises all operating parts of the slide discs.
• Designed to ASME B16.34.
• Body made of superior strength forgings and optional cast steel.
• Velan stem seal offers tight seal with little to no maintenance over long periods of time.
• Optional live-loading of packing.
• Non-rotating stem.
• Hardfaced seating faces resist erosion.
• Other sizes and pressure classes available. Contact the company for specifications.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Pressure Seal Parallel Slide Gate Valves
Valve Type Butterfly; Gate
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86730 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details