Velan, Inc. High-temperature Metal-seated Ball Valves Type L

Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where high-temperature and abrasive solids are present. • Unique, patented single-seat ball valve design. The Velan single-seat ball valve has a flat spring set acting through a hardfaced bearing against the bottom ball shaft which provides sufficient initial ball-seat load for valve tightness, even at low delta P. • The design provides freedom for thermal expansion of the ball without jamming, even at extreme temperatures. • Proven in qualification tests and field operation to be solids - proof, even for the toughest applications on slurry service with solids. • Tightness rates: Allowable leakage rate at full delta P: ASME/ FCI 70-2 Class V. Tighter shutoff available upon request. • Max. operating temperature: CF8M valves: 1,450°F (788°C). WCB valves: 800°F (426°C). Chrome Moly C5 or C12: 1,000°F (538°C). • Wall thickness complies with ASME B16.34.
Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where high-temperature and abrasive solids are present. • Unique, patented single-seat ball valve design. The Velan single-seat ball valve has a flat spring set acting through a hardfaced bearing against the bottom ball shaft which provides sufficient initial ball-seat load for valve tightness, even at low delta P. • The design provides freedom for thermal expansion of the ball without jamming, even at extreme temperatures. • Proven in qualification tests and field operation to be solids - proof, even for the toughest applications on slurry service with solids. • Tightness rates: Allowable leakage rate at full delta P: ASME/ FCI 70-2 Class V. Tighter shutoff available upon request. • Max. operating temperature: CF8M valves: 1,450°F (788°C). WCB valves: 800°F (426°C). Chrome Moly C5 or C12: 1,000°F (538°C). • Wall thickness complies with ASME B16.34.

Suppliers

Company
Product
Description
Supplier Links
High-temperature Metal-seated Ball Valves - Type L - Velan, Inc.
Montreal, Quebec, Canada
High-temperature Metal-seated Ball Valves
Type L
High-temperature Metal-seated Ball Valves Type L
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where high-temperature and abrasive solids are present. • Unique, patented single-seat ball valve design. The Velan single-seat ball valve has a flat spring set acting through a hardfaced bearing against the bottom ball shaft which provides sufficient initial ball-seat load for valve tightness, even at low delta P. • The design provides freedom for thermal expansion of the ball without jamming, even at extreme temperatures. • Proven in qualification tests and field operation to be solids - proof, even for the toughest applications on slurry service with solids. • Tightness rates: Allowable leakage rate at full delta P: ASME/ FCI 70-2 Class V. Tighter shutoff available upon request. • Max. operating temperature: CF8M valves: 1,450°F (788°C). WCB valves: 800°F (426°C). Chrome Moly C5 or C12: 1,000°F (538°C). • Wall thickness complies with ASME B16.34.

Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications.
Features and benefits

The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where high-temperature and abrasive solids are present.
• Unique, patented single-seat ball valve design. The Velan single-seat ball valve has a flat spring set acting through a hardfaced bearing against the bottom ball shaft which provides sufficient initial ball-seat load for valve tightness, even at low delta P.
• The design provides freedom for thermal expansion of the ball without jamming, even at extreme temperatures.
• Proven in qualification tests and field operation to be solids - proof, even for the toughest applications on slurry service with solids.
• Tightness rates: Allowable leakage rate at full delta P: ASME/ FCI 70-2 Class V. Tighter shutoff available upon request.
• Max. operating temperature: CF8M valves: 1,450°F (788°C). WCB valves: 800°F (426°C). Chrome Moly C5 or C12: 1,000°F (538°C).
• Wall thickness complies with ASME B16.34.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number Type L
Product Name High-temperature Metal-seated Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
AIS-Compliant Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303031 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.69 inch (43.00 mm)
View Details
Solenoid Valves - 5000010104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details