Velan, Inc. Four-way Switch Valves

Description
A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will cycle under the most stringent conditions. When selecting actuators, special attention is paid to the coker deck environment. The Stem Coupling is designed to perform 3 main functions: 1) Protect against ""overtorquing"" of the stem; 2) Protect the actuator components; 3) Protect against an unintentional switch. VALVE • A Lantern ring with steam block and extra deep stuffing box minimizes the risk of leakage occurring through the packing chamber. Live-loading is available on request. • The sturdy One-piece ball and stem provides optimal strength, and is well suited to applications where fouling due to coke fines are a concern. The one-piece design avoids the problems generally associated with the more conventional two-piece ball and stem, which is highly susceptible to solids buildup in the ball-stem joint and a resulting increase in operating torques. • Strong bellows offer a unique seat loading design that maintains the floating seats in constant contact with the ball and ensures a positive seal. • Scraper Type seats ""scrape"" coke buildup from the surface of the ball during each cycle. Seats are hardfaced to ensure a long, trouble-free service life. • Steam purges to bellows and body area ensure the valve cavities are kept free of coke buildup.
Datasheet
Description
A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will cycle under the most stringent conditions. When selecting actuators, special attention is paid to the coker deck environment. The Stem Coupling is designed to perform 3 main functions: 1) Protect against ""overtorquing"" of the stem; 2) Protect the actuator components; 3) Protect against an unintentional switch. VALVE • A Lantern ring with steam block and extra deep stuffing box minimizes the risk of leakage occurring through the packing chamber. Live-loading is available on request. • The sturdy One-piece ball and stem provides optimal strength, and is well suited to applications where fouling due to coke fines are a concern. The one-piece design avoids the problems generally associated with the more conventional two-piece ball and stem, which is highly susceptible to solids buildup in the ball-stem joint and a resulting increase in operating torques. • Strong bellows offer a unique seat loading design that maintains the floating seats in constant contact with the ball and ensures a positive seal. • Scraper Type seats ""scrape"" coke buildup from the surface of the ball during each cycle. Seats are hardfaced to ensure a long, trouble-free service life. • Steam purges to bellows and body area ensure the valve cavities are kept free of coke buildup.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-way Switch Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Four-way Switch Valves
Four-way Switch Valves
A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will cycle under the most stringent conditions. When selecting actuators, special attention is paid to the coker deck environment. The Stem Coupling is designed to perform 3 main functions: 1) Protect against ""overtorquing"" of the stem; 2) Protect the actuator components; 3) Protect against an unintentional switch. VALVE • A Lantern ring with steam block and extra deep stuffing box minimizes the risk of leakage occurring through the packing chamber. Live-loading is available on request. • The sturdy One-piece ball and stem provides optimal strength, and is well suited to applications where fouling due to coke fines are a concern. The one-piece design avoids the problems generally associated with the more conventional two-piece ball and stem, which is highly susceptible to solids buildup in the ball-stem joint and a resulting increase in operating torques. • Strong bellows offer a unique seat loading design that maintains the floating seats in constant contact with the ball and ensures a positive seal. • Scraper Type seats ""scrape"" coke buildup from the surface of the ball during each cycle. Seats are hardfaced to ensure a long, trouble-free service life. • Steam purges to bellows and body area ensure the valve cavities are kept free of coke buildup.

A world-leading range of ball valves for delayed coking and other high temperature slurry applications.
Features and benefits

AUTOMATION
The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will cycle under the most stringent conditions. When selecting actuators, special attention is paid to the coker deck environment. The Stem Coupling is designed to perform 3 main functions: 1) Protect against ""overtorquing"" of the stem; 2) Protect the actuator components; 3) Protect against an unintentional switch.
VALVE
• A Lantern ring with steam block and extra deep stuffing box minimizes the risk of leakage occurring through the packing chamber. Live-loading is available on request.
• The sturdy One-piece ball and stem provides optimal strength, and is well suited to applications where fouling due to coke fines are a concern. The one-piece design avoids the problems generally associated with the more conventional two-piece ball and stem, which is highly susceptible to solids buildup in the ball-stem joint and a resulting increase in operating torques.
• Strong bellows offer a unique seat loading design that maintains the floating seats in constant contact with the ball and ensures a positive seal.
• Scraper Type seats ""scrape"" coke buildup from the surface of the ball during each cycle. Seats are hardfaced to ensure a long, trouble-free service life.
• Steam purges to bellows and body area ensure the valve cavities are kept free of coke buildup.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Four-way Switch Valves
Valve Type Butterfly; Four-way Switch Valves
Unlock Full Specs
to access all available technical data

Similar Products

Two-Piece Safety Exhaust Valve - VMH2 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Air
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
57P Butterfly Valve Gear 1 5 14 - 123725025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details