Velan, Inc. Gate Valves (API 600)

Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face CoCr alloy hardfaced, ground and lapped to a mirror finish. • Flexible wedge with low center stem wedge contact, in solid CA15 (13Cr)or hardfaced with 13Cr, SS 316, Monel or CoCr alloy. Wedge is ground and lapped to a mirror finish and tightly guided to prevent dragging and seat damage. A CoCr alloy hardfaced CF8M wedge is also available. • Non-rotating stem with precision Acme threads and burnished finish. Double Acme for faster operation. • Body and bonnet joint accurately machined. • Body and bonnet castings are precision machined. One-piece bonnet up to NPS 12 (DN 300) for better alignment and fewer parts. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves. • Rotating stem nut is Austenitic ductile iron Gr. D-2C renewable in line (as shown). Thrust bearings are supplied as follows: ASME Classes 150 - 300: NPS 10 - 12 (DN 250 - 300), 1 bearing (top), NPS 16 (DN 400) and up, two bearings, ASME Classes 600 - 1500: NPS 6 (DN 150) and up.
Datasheet
Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face CoCr alloy hardfaced, ground and lapped to a mirror finish. • Flexible wedge with low center stem wedge contact, in solid CA15 (13Cr)or hardfaced with 13Cr, SS 316, Monel or CoCr alloy. Wedge is ground and lapped to a mirror finish and tightly guided to prevent dragging and seat damage. A CoCr alloy hardfaced CF8M wedge is also available. • Non-rotating stem with precision Acme threads and burnished finish. Double Acme for faster operation. • Body and bonnet joint accurately machined. • Body and bonnet castings are precision machined. One-piece bonnet up to NPS 12 (DN 300) for better alignment and fewer parts. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves. • Rotating stem nut is Austenitic ductile iron Gr. D-2C renewable in line (as shown). Thrust bearings are supplied as follows: ASME Classes 150 - 300: NPS 10 - 12 (DN 250 - 300), 1 bearing (top), NPS 16 (DN 400) and up, two bearings, ASME Classes 600 - 1500: NPS 6 (DN 150) and up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Valves (API 600) -  - Velan, Inc.
Montreal, Quebec, Canada
Gate Valves (API 600)
Gate Valves (API 600)
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face CoCr alloy hardfaced, ground and lapped to a mirror finish. • Flexible wedge with low center stem wedge contact, in solid CA15 (13Cr)or hardfaced with 13Cr, SS 316, Monel or CoCr alloy. Wedge is ground and lapped to a mirror finish and tightly guided to prevent dragging and seat damage. A CoCr alloy hardfaced CF8M wedge is also available. • Non-rotating stem with precision Acme threads and burnished finish. Double Acme for faster operation. • Body and bonnet joint accurately machined. • Body and bonnet castings are precision machined. One-piece bonnet up to NPS 12 (DN 300) for better alignment and fewer parts. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves. • Rotating stem nut is Austenitic ductile iron Gr. D-2C renewable in line (as shown). Thrust bearings are supplied as follows: ASME Classes 150 - 300: NPS 10 - 12 (DN 250 - 300), 1 bearing (top), NPS 16 (DN 400) and up, two bearings, ASME Classes 600 - 1500: NPS 6 (DN 150) and up.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance.
Features and benefits

• Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C).
• Seat face CoCr alloy hardfaced, ground and lapped to a mirror finish.
• Flexible wedge with low center stem wedge contact, in solid CA15 (13Cr)or hardfaced with 13Cr, SS 316, Monel or CoCr alloy. Wedge is ground and lapped to a mirror finish and tightly guided to prevent dragging and seat damage. A CoCr alloy hardfaced CF8M wedge is also available.
• Non-rotating stem with precision Acme threads and burnished finish. Double Acme for faster operation.
• Body and bonnet joint accurately machined.
• Body and bonnet castings are precision machined. One-piece bonnet up to NPS 12 (DN 300) for better alignment and fewer parts.
• Flanges: ASME Classes 150 - 300: 1â„16"raised face.
ASME Classes 600 - 1500: 1â„4"raised face.
Finish 125 - 250 AARH for all valves.
• Rotating stem nut is Austenitic ductile iron Gr. D-2C renewable in line (as shown). Thrust bearings are supplied as follows: ASME Classes 150 - 300: NPS 10 - 12 (DN 250 - 300), 1 bearing (top),
NPS 16 (DN 400) and up, two bearings,
ASME Classes 600 - 1500: NPS 6 (DN 150) and up.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Gate Valves (API 600)
Valve Type Butterfly; Gate
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86736 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details