Velan, Inc. High-pressure Forged Metal-seated Ball Valves Type R

Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior ball/seat finish to 2 - 4 RMS. • Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Robust blowout-proof stem. • Low emission stem seal with advanced live-loaded packing arrangement. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • CoCr alloy thrust washers absorb stem loading moments and reduce valve operational torque. • Allowable leakage at full δP: MSS-SP-61. Tighter shutoff available upon request. • All valves are inherently fire safe. • Designed to ASME B16.34. • Flow relief is incorporated into both the upstream and downstream ball lips increasing the area exposed to flow and thus reducing erosion due to velocity upon initial valve opening. • Downstream and upstream body-seat lapped contact.
Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior ball/seat finish to 2 - 4 RMS. • Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Robust blowout-proof stem. • Low emission stem seal with advanced live-loaded packing arrangement. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • CoCr alloy thrust washers absorb stem loading moments and reduce valve operational torque. • Allowable leakage at full δP: MSS-SP-61. Tighter shutoff available upon request. • All valves are inherently fire safe. • Designed to ASME B16.34. • Flow relief is incorporated into both the upstream and downstream ball lips increasing the area exposed to flow and thus reducing erosion due to velocity upon initial valve opening. • Downstream and upstream body-seat lapped contact.

Suppliers

Company
Product
Description
Supplier Links
High-pressure Forged Metal-seated Ball Valves - Type R - Velan, Inc.
Montreal, Quebec, Canada
High-pressure Forged Metal-seated Ball Valves
Type R
High-pressure Forged Metal-seated Ball Valves Type R
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior ball/seat finish to 2 - 4 RMS. • Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Robust blowout-proof stem. • Low emission stem seal with advanced live-loaded packing arrangement. • Stem bearing reduces side thrust effect on packing and prevents stem wobbling. • CoCr alloy thrust washers absorb stem loading moments and reduce valve operational torque. • Allowable leakage at full δP: MSS-SP-61. Tighter shutoff available upon request. • All valves are inherently fire safe. • Designed to ASME B16.34. • Flow relief is incorporated into both the upstream and downstream ball lips increasing the area exposed to flow and thus reducing erosion due to velocity upon initial valve opening. • Downstream and upstream body-seat lapped contact.

Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications.
Features and benefits

• Bi-directional sealing with preferred direction.
• Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC.
• Superior ball/seat finish to 2 - 4 RMS.
• Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present.
• Complete ball/seat set individually vacuum tested to verify sealing integrity.
• Robust blowout-proof stem.
• Low emission stem seal with advanced live-loaded packing arrangement.
• Stem bearing reduces side thrust effect on packing and prevents stem wobbling.
• CoCr alloy thrust washers absorb stem loading moments and reduce valve operational torque.
• Allowable leakage at full ΔP: MSS-SP-61. Tighter shutoff available upon request.
• All valves are inherently fire safe.
• Designed to ASME B16.34.
• Flow relief is incorporated into both the upstream and downstream ball lips increasing the area exposed to flow and thus reducing erosion due to velocity upon initial valve opening.
• Downstream and upstream body-seat lapped contact.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number Type R
Product Name High-pressure Forged Metal-seated Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 173728120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 12.00 inch (304.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details