Velan, Inc. 3-piece Ball Valves VTP-2000

Description
A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this resilient-seated ball valve offers sophisticated technical features that enable superior performance at an economical cost: Design Standards: Design: full compliance to ASME B16.34 Testing: each valve is tested in accordance to API 598 Fire test: certified to API 607 rev. 5 / ISO10497 (available) Emission warranty: Maximum 20 PPM Mounting pad: ISO5211 Port size: full and regular port Value added features: PEEK thrust washer increases cycle life of automated valves Locking device is included for all sizes Low emission 3-way packing design live-loaded MPTFE seat material with enhanced molecular structure Weldable in-line without disassembly In-line maintenance capability
Datasheet
Description
A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this resilient-seated ball valve offers sophisticated technical features that enable superior performance at an economical cost: Design Standards: Design: full compliance to ASME B16.34 Testing: each valve is tested in accordance to API 598 Fire test: certified to API 607 rev. 5 / ISO10497 (available) Emission warranty: Maximum 20 PPM Mounting pad: ISO5211 Port size: full and regular port Value added features: PEEK thrust washer increases cycle life of automated valves Locking device is included for all sizes Low emission 3-way packing design live-loaded MPTFE seat material with enhanced molecular structure Weldable in-line without disassembly In-line maintenance capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-piece Ball Valves - VTP-2000 - Velan, Inc.
Montreal, Quebec, Canada
3-piece Ball Valves
VTP-2000
3-piece Ball Valves VTP-2000
A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this resilient-seated ball valve offers sophisticated technical features that enable superior performance at an economical cost: Design Standards: Design: full compliance to ASME B16.34 Testing: each valve is tested in accordance to API 598 Fire test: certified to API 607 rev. 5 / ISO10497 (available) Emission warranty: Maximum 20 PPM Mounting pad: ISO5211 Port size: full and regular port Value added features: PEEK thrust washer increases cycle life of automated valves Locking device is included for all sizes Low emission 3-way packing design live-loaded MPTFE seat material with enhanced molecular structure Weldable in-line without disassembly In-line maintenance capability

A fire safe resilient-seated ball valve, ideal for use in a wide range of applications.
Features and benefits

Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this resilient-seated ball valve offers sophisticated technical features that enable superior performance at an economical cost:
Design Standards:
Design: full compliance to ASME B16.34
Testing: each valve is tested in accordance to API 598
Fire test: certified to API 607 rev. 5 / ISO10497 (available)
Emission warranty: Maximum 20 PPM
Mounting pad: ISO5211
Port size: full and regular port
Value added features:
PEEK thrust washer increases cycle life of automated valves
Locking device is included for all sizes
Low emission 3-way packing design live-loaded
MPTFE seat material with enhanced molecular structure
Weldable in-line without disassembly
In-line maintenance capability

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number VTP-2000
Product Name 3-piece Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details