Velan, Inc. Severe Service Forged Metal-seated Ball Valves Type N

Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used in the refining of nickel and gold ores. These services push every piece of equipment to the absolute limit requiring not only a sound and very robust design but also one that is on the cutting edge of technology. • Tight shutoff to ASME/FCI 70-2 CLASS VI, MSS-SP61 OR API 598 • Bi-directional sealing with preferred direction. • Oversized blowout-proof stem. • Internal stem bushings absorb stem loading moments and provide guiding. • External thrust bearing significantly reduces valve operation torque. • Heavy duty precision machined actuator bracket ensures accurate stem alignment. • Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior ball/seat finish to 2 - 4 RMS. • Seat shroud eliminates particle migration into seat recess. • Locked-in downstream seat. • Self energized body seal allows for services requiring exotic materials or where severe pipe loads and/or thermal cycling is a concern. • Designed to ASME B16.34.
Datasheet
Description
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used in the refining of nickel and gold ores. These services push every piece of equipment to the absolute limit requiring not only a sound and very robust design but also one that is on the cutting edge of technology. • Tight shutoff to ASME/FCI 70-2 CLASS VI, MSS-SP61 OR API 598 • Bi-directional sealing with preferred direction. • Oversized blowout-proof stem. • Internal stem bushings absorb stem loading moments and provide guiding. • External thrust bearing significantly reduces valve operation torque. • Heavy duty precision machined actuator bracket ensures accurate stem alignment. • Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior ball/seat finish to 2 - 4 RMS. • Seat shroud eliminates particle migration into seat recess. • Locked-in downstream seat. • Self energized body seal allows for services requiring exotic materials or where severe pipe loads and/or thermal cycling is a concern. • Designed to ASME B16.34.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Severe Service Forged Metal-seated Ball Valves - Type N - Velan, Inc.
Montreal, Quebec, Canada
Severe Service Forged Metal-seated Ball Valves
Type N
Severe Service Forged Metal-seated Ball Valves Type N
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used in the refining of nickel and gold ores. These services push every piece of equipment to the absolute limit requiring not only a sound and very robust design but also one that is on the cutting edge of technology. • Tight shutoff to ASME/FCI 70-2 CLASS VI, MSS-SP61 OR API 598 • Bi-directional sealing with preferred direction. • Oversized blowout-proof stem. • Internal stem bushings absorb stem loading moments and provide guiding. • External thrust bearing significantly reduces valve operation torque. • Heavy duty precision machined actuator bracket ensures accurate stem alignment. • Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior ball/seat finish to 2 - 4 RMS. • Seat shroud eliminates particle migration into seat recess. • Locked-in downstream seat. • Self energized body seal allows for services requiring exotic materials or where severe pipe loads and/or thermal cycling is a concern. • Designed to ASME B16.34.

Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications.
Features and benefits

The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used in the refining of nickel and gold ores. These services push every piece of equipment to the absolute limit requiring not only a sound and very robust design but also one that is on the cutting edge of technology.
• Tight shutoff to ASME/FCI 70-2 CLASS VI, MSS-SP61 OR API 598
• Bi-directional sealing with preferred direction.
• Oversized blowout-proof stem.
• Internal stem bushings absorb stem loading moments and provide guiding.
• External thrust bearing significantly reduces valve operation torque.
• Heavy duty precision machined actuator bracket ensures accurate stem alignment.
• Advanced live-loaded stem packing arrangement standard.
• Unique ball/seat spring-loading technology.
• Complete ball/seat set individually vacuum tested to verify sealing integrity.
• Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC.
• Superior ball/seat finish to 2 - 4 RMS.
• Seat shroud eliminates particle migration into seat recess.
• Locked-in downstream seat.
• Self energized body seal allows for services requiring exotic materials or where severe pipe loads and/or thermal cycling is a concern.
• Designed to ASME B16.34.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number Type N
Product Name Severe Service Forged Metal-seated Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86919 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.00 inch (25.40 mm)
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details