Velan, Inc. Butterfly Valve API600

Description
VALVE, 6IN PIPE, 285PSI, 19.7BAR. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, 6IN PIPE, 285PSI, 19.7BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - 99279075 - Radwell International
Willingboro, NJ, United States
Butterfly Valve
99279075
Butterfly Valve 99279075
VALVE, 6IN PIPE, 285PSI, 19.7BAR. FREE 2 YEAR RADWELL WARRANTY

VALVE, 6IN PIPE, 285PSI, 19.7BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99279075
Product Name Butterfly Valve
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.50 inch (63.50 mm)
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details