Velan, Inc. Three-piece Ball Valves V3P-1000

Description
Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The ISO mounting pad will allow quick and easy direct mounting of ISO compatible quarter-turn actuators. A key feature of this valve is the ability to easily adjust the packing without the removal of the actuator. • Multiple solid cup and cone type PTFE packing-adjustable. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • Adjustable packing with self-locking gland nut complete with protective metal packing washer. • 4-bolt bracket to ISO standard for automation. • Blowout-proof stem. • Threaded or socket weld ends.
Datasheet
Description
Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The ISO mounting pad will allow quick and easy direct mounting of ISO compatible quarter-turn actuators. A key feature of this valve is the ability to easily adjust the packing without the removal of the actuator. • Multiple solid cup and cone type PTFE packing-adjustable. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • Adjustable packing with self-locking gland nut complete with protective metal packing washer. • 4-bolt bracket to ISO standard for automation. • Blowout-proof stem. • Threaded or socket weld ends.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-piece Ball Valves - V3P-1000 - Velan, Inc.
Montreal, Quebec, Canada
Three-piece Ball Valves
V3P-1000
Three-piece Ball Valves V3P-1000
Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The ISO mounting pad will allow quick and easy direct mounting of ISO compatible quarter-turn actuators. A key feature of this valve is the ability to easily adjust the packing without the removal of the actuator. • Multiple solid cup and cone type PTFE packing-adjustable. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • Adjustable packing with self-locking gland nut complete with protective metal packing washer. • 4-bolt bracket to ISO standard for automation. • Blowout-proof stem. • Threaded or socket weld ends.

Resilient-seated ball valves for general use and commodity applications
Features and benefits

The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The ISO mounting pad will allow quick and easy direct mounting of ISO compatible quarter-turn actuators. A key feature of this valve is the ability to easily adjust the packing without the removal of the actuator.
• Multiple solid cup and cone type PTFE packing-adjustable.
• Thrust washer prevents galling, reduces torque and provides secondary stem seal.
• Adjustable packing with self-locking gland nut complete with protective metal packing washer.
• 4-bolt bracket to ISO standard for automation.
• Blowout-proof stem.
• Threaded or socket weld ends.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number V3P-1000
Product Name Three-piece Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 1624005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details