Velan, Inc. Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal... | |
| High pressure forged ball valves ideally suited for the oilfield market. This product is available with a variety of seat materials and end connections to service other high pressure markets. | |
| Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal seats compensate automatically for wear... | |
| Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34,... | |
| Resilient-seated ball valves for general use and commodity applications Features and benefits • Carbon or stainless steel body materials. • RPTFE seats. | |
| Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Off-center split-body design allows the use of advanced spiral-wound gaskets. • Maximum temperature for... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Permits in-line access for seat replacement. • Can be welded into line without disassembly. | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry... | |
| Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of... | |
| The rugged, one-piece, forged Power ball valve, is built to take the toughest steam isolation applications in your plant - vent, drain, blowoff, intermittent blowdown - with the performance and... |