Velan, Inc. End-entry Ball Valves EP-2000

Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Adjustable packing flange. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary stem seal. • Fully enclosed body seal plus metal-to-metal seal for body and body end. Body seal protects threads from medium. • Rugged two-piece design with wall thickness to B16.34. • Stainless handle with safety clip. Oval handwheel also available. • Provision for seal welding on EP-2000. • Fire tested in accordance with API 607 Rev. 5/ISO 10497.
Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Adjustable packing flange. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary stem seal. • Fully enclosed body seal plus metal-to-metal seal for body and body end. Body seal protects threads from medium. • Rugged two-piece design with wall thickness to B16.34. • Stainless handle with safety clip. Oval handwheel also available. • Provision for seal welding on EP-2000. • Fire tested in accordance with API 607 Rev. 5/ISO 10497.

Suppliers

Company
Product
Description
Supplier Links
End-entry Ball Valves - EP-2000 - Velan, Inc.
Montreal, Quebec, Canada
End-entry Ball Valves
EP-2000
End-entry Ball Valves EP-2000
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Adjustable packing flange. • Stem guides reduce side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Live-loaded thrust washer prevents galling and provides a secondary stem seal. • Fully enclosed body seal plus metal-to-metal seal for body and body end. Body seal protects threads from medium. • Rugged two-piece design with wall thickness to B16.34. • Stainless handle with safety clip. Oval handwheel also available. • Provision for seal welding on EP-2000. • Fire tested in accordance with API 607 Rev. 5/ISO 10497.

Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance.
Features and benefits

• Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature.
• Multiple solid cup and cone type PTFE stem seal or graphite packing.
• Adjustable packing flange.
• Stem guides reduce side thrust.
• Long cycle life.
• Low, uniform torques.
• Blowout-proof stem.
• Live-loaded thrust washer prevents galling and provides a secondary stem seal.
• Fully enclosed body seal plus metal-to-metal seal for body and body end. Body seal protects threads from medium.
• Rugged two-piece design with wall thickness to B16.34.
• Stainless handle with safety clip. Oval handwheel also available.
• Provision for seal welding on EP-2000.
• Fire tested in accordance with API 607 Rev. 5/ISO 10497.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number EP-2000
Product Name End-entry Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
T 21 Ball Valve 0 5 4 - 1609010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details