Velan, Inc. HF Acid Valves

Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions beyond the industry standards, and providing the highest quality products to our customers for over 50 years. Velan offers a comprehensive line of Phillips approved and UOP listed API 600 gate, globe and check HF acid valves with several benefits. • Nickel plated overlay on backseat in stem hole to combat severe alkylation conditions. • HF acid detecting paint to ensure valve integrity. • Stem - made from solid age hardened K-Monel 500 for increased strength and corrosion resistance. • Casting design X-ray "RT" quality castings as per B16.34 acceptance standards. • Bonnet Joint - accurately machined for better service life. • Seal welded seats in Monel: Monel seats are welded-in for ensuring zero leakage behind and around the seat and then ground and lapped after welding using state of the art technology to prevent in-service corrosion. • Body/Bonnet wall thickness to API 600. • Velan's low-fugitive emissions guarantee: Based on extensive laboratory testing and field experience.
Datasheet
Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions beyond the industry standards, and providing the highest quality products to our customers for over 50 years. Velan offers a comprehensive line of Phillips approved and UOP listed API 600 gate, globe and check HF acid valves with several benefits. • Nickel plated overlay on backseat in stem hole to combat severe alkylation conditions. • HF acid detecting paint to ensure valve integrity. • Stem - made from solid age hardened K-Monel 500 for increased strength and corrosion resistance. • Casting design X-ray "RT" quality castings as per B16.34 acceptance standards. • Bonnet Joint - accurately machined for better service life. • Seal welded seats in Monel: Monel seats are welded-in for ensuring zero leakage behind and around the seat and then ground and lapped after welding using state of the art technology to prevent in-service corrosion. • Body/Bonnet wall thickness to API 600. • Velan's low-fugitive emissions guarantee: Based on extensive laboratory testing and field experience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF Acid Valves -  - Velan, Inc.
Montreal, Quebec, Canada
HF Acid Valves
HF Acid Valves
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions beyond the industry standards, and providing the highest quality products to our customers for over 50 years. Velan offers a comprehensive line of Phillips approved and UOP listed API 600 gate, globe and check HF acid valves with several benefits. • Nickel plated overlay on backseat in stem hole to combat severe alkylation conditions. • HF acid detecting paint to ensure valve integrity. • Stem - made from solid age hardened K-Monel 500 for increased strength and corrosion resistance. • Casting design X-ray "RT" quality castings as per B16.34 acceptance standards. • Bonnet Joint - accurately machined for better service life. • Seal welded seats in Monel: Monel seats are welded-in for ensuring zero leakage behind and around the seat and then ground and lapped after welding using state of the art technology to prevent in-service corrosion. • Body/Bonnet wall thickness to API 600. • Velan's low-fugitive emissions guarantee: Based on extensive laboratory testing and field experience.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance.
Features and benefits

Fugitive emissions are a critical factor in the performance of any HF Acid valve and at Velan, we have been committed to reducing emissions beyond the industry standards, and providing the highest quality products to our customers for over 50 years. Velan offers a comprehensive line of Phillips approved and UOP listed API 600 gate, globe and check HF acid valves with several benefits.
• Nickel plated overlay on backseat in stem hole to combat severe alkylation conditions.
• HF acid detecting paint to ensure valve integrity.
• Stem - made from solid age hardened K-Monel 500 for increased strength and corrosion resistance.
• Casting design X-ray "RT" quality castings as per B16.34 acceptance standards.
• Bonnet Joint - accurately machined for better service life.
• Seal welded seats in Monel: Monel seats are welded-in for ensuring zero leakage behind and around the seat and then ground and lapped after welding using state of the art technology to prevent in-service corrosion.
• Body/Bonnet wall thickness to API 600.
• Velan's low-fugitive emissions guarantee: Based on extensive laboratory testing and field experience.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name HF Acid Valves
Valve Type Butterfly; HF Acid Valves
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567029 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 11.02 inch (280.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
Integrated Orifice Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details