Velan, Inc. Cryogenic Split-body Ball Valves

Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face dimensions meet ASME B16.10 long pattern. • Gear actuator standard on NPS 8 - 24 (DN 200 - 600) SB-150/300 and NPS 6 - 12 (DN 150 - 300) SB-600 valves. • Memoryseal seats compensate automatically for wear and fluctuations of pressure and temperature. • Long cycle life. • Low torques. • Blowout-proof stem. • Stem bearing reduces side thrust. • Multiple solid PTFE or chevron type stem seal (adjustable). • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Locking devices optional on NPS 1â„2 - 6 (DN 15 - 150) valves (SB-600 up to NPS 4 (DN 100). • Air vent on all balls. • Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.
Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face dimensions meet ASME B16.10 long pattern. • Gear actuator standard on NPS 8 - 24 (DN 200 - 600) SB-150/300 and NPS 6 - 12 (DN 150 - 300) SB-600 valves. • Memoryseal seats compensate automatically for wear and fluctuations of pressure and temperature. • Long cycle life. • Low torques. • Blowout-proof stem. • Stem bearing reduces side thrust. • Multiple solid PTFE or chevron type stem seal (adjustable). • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Locking devices optional on NPS 1â„2 - 6 (DN 15 - 150) valves (SB-600 up to NPS 4 (DN 100). • Air vent on all balls. • Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Split-body Ball Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Cryogenic Split-body Ball Valves
Cryogenic Split-body Ball Valves
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits DESIGN FEATURES: • Meets ASME B16.5, ASME B16.34, API 608, API 598. • Face-to-face dimensions meet ASME B16.10 long pattern. • Gear actuator standard on NPS 8 - 24 (DN 200 - 600) SB-150/300 and NPS 6 - 12 (DN 150 - 300) SB-600 valves. • Memoryseal seats compensate automatically for wear and fluctuations of pressure and temperature. • Long cycle life. • Low torques. • Blowout-proof stem. • Stem bearing reduces side thrust. • Multiple solid PTFE or chevron type stem seal (adjustable). • Live-loaded thrust washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Locking devices optional on NPS 1â„2 - 6 (DN 15 - 150) valves (SB-600 up to NPS 4 (DN 100). • Air vent on all balls. • Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.

Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance.
Features and benefits

DESIGN FEATURES:
• Meets ASME B16.5, ASME B16.34, API 608, API 598.
• Face-to-face dimensions meet ASME B16.10 long pattern.
• Gear actuator standard on NPS 8 - 24 (DN 200 - 600) SB-150/300 and NPS 6 - 12 (DN 150 - 300) SB-600 valves.
• Memoryseal seats compensate automatically for wear and fluctuations of pressure and temperature.
• Long cycle life.
• Low torques.
• Blowout-proof stem.
• Stem bearing reduces side thrust.
• Multiple solid PTFE or chevron type stem seal (adjustable).
• Live-loaded thrust washer prevents galling and provides secondary stem seal.
• Fully enclosed spiral wound graphite filled stainless body gasket.
• Locking devices optional on NPS 1â„2 - 6 (DN 15 - 150) valves (SB-600 up to NPS 4 (DN 100).
• Air vent on all balls.
• Fire safe to API 607, BS 6755: 1) Body gasket SS 316 and graphite (standard); 2) Ball seats on body edge; 3) Stem shoulder seats on body.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Cryogenic Split-body Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 57252-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 171LLF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details