Velan, Inc. Bellows Seal Control Valves

Description
Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat in-leak" • Angle or straight bodies • Excellent seat tightness • Cold box adaptation • Vacuum jacketed on request • Typical fluid: liquid He, liquid Ox, liquid H2, liquid N2
Datasheet
Description
Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat in-leak" • Angle or straight bodies • Excellent seat tightness • Cold box adaptation • Vacuum jacketed on request • Typical fluid: liquid He, liquid Ox, liquid H2, liquid N2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows Seal Control Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Bellows Seal Control Valves
Bellows Seal Control Valves
Severe service control valves for extreme temperature applications. Features and benefits SERVICE RANGE: • Temperature: -457.6 to 356°F (-272 to 180°C) DESIGN FEATURES: • Resilient stainless steel design • Temperatures down to 1.2 K (super-fluid He) • Very low "Heat in-leak" • Angle or straight bodies • Excellent seat tightness • Cold box adaptation • Vacuum jacketed on request • Typical fluid: liquid He, liquid Ox, liquid H2, liquid N2

Severe service control valves for extreme temperature applications.
Features and benefits

SERVICE RANGE:
• Temperature: -457.6 to 356°F (-272 to 180°C)
DESIGN FEATURES:
• Resilient stainless steel design
• Temperatures down to 1.2 K (super-fluid He)
• Very low "Heat in-leak"
• Angle or straight bodies
• Excellent seat tightness
• Cold box adaptation
• Vacuum jacketed on request
• Typical fluid: liquid He, liquid Ox, liquid H2, liquid N2

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Bellows Seal Control Valves
Valve Type Control Valve; Cryogenic; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86901 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 161NLF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details