Velan, Inc. Cryogenic Check Valves

Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic temperatures. Available in piston bolted cover, ball type bolted cover, and swing check bolted cover. ADDITIONAL DESIGN FEATURES: • Extended bonnets with sufficient gas column length, usually specified by customer, are supplied for all valves to keep stem packing at sufficient distance away from the cold fluid to remain functional. • Solid Stellite 6 wedges on NPS 1â„2 - 2 (DN 15 - 50) valves operate with no galling in cryogenic service. • Kel-F inserts (optional) for piston and swing check discs. • Cleaning: All cryogenic valves are thoroughly degreased and cleaned and pipe ends are sealed to prevent contamination.
Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic temperatures. Available in piston bolted cover, ball type bolted cover, and swing check bolted cover. ADDITIONAL DESIGN FEATURES: • Extended bonnets with sufficient gas column length, usually specified by customer, are supplied for all valves to keep stem packing at sufficient distance away from the cold fluid to remain functional. • Solid Stellite 6 wedges on NPS 1â„2 - 2 (DN 15 - 50) valves operate with no galling in cryogenic service. • Kel-F inserts (optional) for piston and swing check discs. • Cleaning: All cryogenic valves are thoroughly degreased and cleaned and pipe ends are sealed to prevent contamination.

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Check Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Cryogenic Check Valves
Cryogenic Check Valves
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic temperatures. Available in piston bolted cover, ball type bolted cover, and swing check bolted cover. ADDITIONAL DESIGN FEATURES: • Extended bonnets with sufficient gas column length, usually specified by customer, are supplied for all valves to keep stem packing at sufficient distance away from the cold fluid to remain functional. • Solid Stellite 6 wedges on NPS 1â„2 - 2 (DN 15 - 50) valves operate with no galling in cryogenic service. • Kel-F inserts (optional) for piston and swing check discs. • Cleaning: All cryogenic valves are thoroughly degreased and cleaned and pipe ends are sealed to prevent contamination.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance.
Features and benefits

All basic design features of Velan small forged steel check valves are adapted to special service conditions at cryogenic temperatures.
Available in piston bolted cover, ball type bolted cover, and swing check bolted cover.
ADDITIONAL DESIGN FEATURES:
• Extended bonnets with sufficient gas column length, usually specified by customer, are supplied for all valves to keep stem packing at sufficient distance away from the cold fluid to remain functional.
• Solid Stellite 6 wedges on NPS 1â„2 - 2 (DN 15 - 50) valves operate with no galling in cryogenic service.
• Kel-F inserts (optional) for piston and swing check discs.
• Cleaning: All cryogenic valves are thoroughly degreased and cleaned and pipe ends are sealed to prevent contamination.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Cryogenic Check Valves
Valve Type Butterfly; Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 175567205 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVDF
Valve Size 4.33 inch (110.00 mm)
View Details
Ball Check Valve 0 5 4 - 1222020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
250 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details