Velan, Inc. Swing Check Valves

Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined, fully-enclosed gasket. • Disc: Robust one-piece construction to withstand the severe shock of check valve service. Hardfaced with 13Cr, CoCr alloy, SS 316, or Monel, ground and lapped to a mirror finish. Sizes NPS 2 - 6 (DN 50 - 150) may have solid CA 15 (13Cr) disc. SS 316 disc with CoCr alloy facing also available. • Disc assembly: Non-rotating disc is fastened securely to disc hanger with a lock nut and cotter pin. Disc hanger is supported on a sturdy disc carrier hinge pin of excellent bearing qualities. All parts are accessible from top for easy servicing. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves.
Datasheet
Description
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined, fully-enclosed gasket. • Disc: Robust one-piece construction to withstand the severe shock of check valve service. Hardfaced with 13Cr, CoCr alloy, SS 316, or Monel, ground and lapped to a mirror finish. Sizes NPS 2 - 6 (DN 50 - 150) may have solid CA 15 (13Cr) disc. SS 316 disc with CoCr alloy facing also available. • Disc assembly: Non-rotating disc is fastened securely to disc hanger with a lock nut and cotter pin. Disc hanger is supported on a sturdy disc carrier hinge pin of excellent bearing qualities. All parts are accessible from top for easy servicing. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Swing Check Valves
Swing Check Valves
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Body and cover: Precision machined castings. Exclusive: Disc shaft does not penetrate body. • Body and cover joint: Accurately machined, fully-enclosed gasket. • Disc: Robust one-piece construction to withstand the severe shock of check valve service. Hardfaced with 13Cr, CoCr alloy, SS 316, or Monel, ground and lapped to a mirror finish. Sizes NPS 2 - 6 (DN 50 - 150) may have solid CA 15 (13Cr) disc. SS 316 disc with CoCr alloy facing also available. • Disc assembly: Non-rotating disc is fastened securely to disc hanger with a lock nut and cotter pin. Disc hanger is supported on a sturdy disc carrier hinge pin of excellent bearing qualities. All parts are accessible from top for easy servicing. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves.

Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance.
Features and benefits

• Body and cover: Precision machined castings.
Exclusive: Disc shaft does not penetrate body.
• Body and cover joint: Accurately machined,
fully-enclosed gasket.
• Disc: Robust one-piece construction to withstand the severe shock of check valve service. Hardfaced with 13Cr, CoCr alloy, SS 316, or Monel, ground and lapped to a mirror finish. Sizes NPS 2 - 6 (DN 50 - 150) may have solid CA 15 (13Cr) disc. SS 316 disc with CoCr alloy facing also available.
• Disc assembly: Non-rotating disc is fastened securely to disc hanger with a lock nut and cotter pin. Disc hanger is supported on a sturdy disc carrier hinge pin of excellent bearing qualities. All parts are accessible from top for easy servicing.
• Flanges:
ASME Classes 150 - 300: 1â„16"raised face.
ASME Classes 600 - 1500: 1â„4"raised face.
Finish 125 - 250 AARH for all valves.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Swing Check Valves
Valve Type Swing; Butterfly; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86778 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 161L-3/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details