Velan, Inc. Butt Weld End Valves

Description
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There is no cavity to allow build-up of solids • In-line servicing: Allows quick and easy in-line seat inspection or replacement within minutes • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid • High quality castings: With X-ray and PT examinations from approved foundries • Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation • Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.
Description
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There is no cavity to allow build-up of solids • In-line servicing: Allows quick and easy in-line seat inspection or replacement within minutes • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid • High quality castings: With X-ray and PT examinations from approved foundries • Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation • Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Butt Weld End Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Butt Weld End Valves
Butt Weld End Valves
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No Cavity: There is no cavity to allow build-up of solids • In-line servicing: Allows quick and easy in-line seat inspection or replacement within minutes • Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime • Fire safe design: All metal construction providing inherent fire safe • Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid • High quality castings: With X-ray and PT examinations from approved foundries • Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation • Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.

High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology
Features and benefits

• Stem seal: Viton O-rings; Expanded graphite ring for fire safe
• No Cavity: There is no cavity to allow build-up of solids
• In-line servicing: Allows quick and easy in-line seat inspection or replacement within minutes
• Double offset: Ensures a progressive smooth and low friction seat-disc closing. Hardened sealing surface to provide high level of tightness and long lifetime
• Fire safe design: All metal construction providing inherent fire safe
• Unique sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations
• Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function
• Extended bonnet: With a sufficient gas column to keep the stem packing away from the cold fluid
• High quality castings: With X-ray and PT examinations from approved foundries
• Stainless steel shaft bearings: Coated with nickel-reinforced PTFE for high cycle and smooth operation
• Reliability: Reliability of valve operation affects service life and ease of inspection and maintenance. In order to predict reliability, a sound valve design must be backed up by a stress analysis and functional qualification testing under critical operating conditions.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Butt Weld End Valves
Valve Type Cryogenic; Butterfly; Butt Weld End Valves
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86726 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Stainless Steel Manually Operated ANSI 300, High-Performance Lug Style, Butterfly Valve - 9301-10 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel
Valve Size 10.00 inch (254.00 mm)
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details