Velan, Inc. Cryogenic Triple-offset Valves

Description
Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire safe approved). • Low fugitive emissions: in accordance with ISO 15848/Ta-Luft. • No cavity: No cavity to prevent build-up of solids. • Drainage possibility: The bottom cover can be removed if drainage is required. • Internal blow-out protection: Prevents the shaft from blowing out under pressure. • Inherent fire safe function: Stainless steel construction and metallic seal provide inherent fire safe function. • Extended bonnet: With a sufficient gas column to keep the stem packing away from cold fluid. Extended bonnet length is qualified for use in LNG application with type approvals from major classification societies. • Actuator: Manual, pneumatic (single or double-acting type), electric or hydraulic according to customer specification. ON/OFF or MODULATING function according to the application. Fast-acting actuators for Emergency Shut Down (ESD) also available. • High quality castings: Radiographic control, dye penetrant test, ferrite content control, impact test at -196°C according to customers' requirements. • Reinforced stainless steel shaft bearings: For high cycles and smooth operation at very low temperatures. • High reliability: Safety Integrity Level requirements according to IEC 61508.
Datasheet
Description
Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire safe approved). • Low fugitive emissions: in accordance with ISO 15848/Ta-Luft. • No cavity: No cavity to prevent build-up of solids. • Drainage possibility: The bottom cover can be removed if drainage is required. • Internal blow-out protection: Prevents the shaft from blowing out under pressure. • Inherent fire safe function: Stainless steel construction and metallic seal provide inherent fire safe function. • Extended bonnet: With a sufficient gas column to keep the stem packing away from cold fluid. Extended bonnet length is qualified for use in LNG application with type approvals from major classification societies. • Actuator: Manual, pneumatic (single or double-acting type), electric or hydraulic according to customer specification. ON/OFF or MODULATING function according to the application. Fast-acting actuators for Emergency Shut Down (ESD) also available. • High quality castings: Radiographic control, dye penetrant test, ferrite content control, impact test at -196°C according to customers' requirements. • Reinforced stainless steel shaft bearings: For high cycles and smooth operation at very low temperatures. • High reliability: Safety Integrity Level requirements according to IEC 61508.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryogenic Triple-offset Valves -  - Velan, Inc.
Montreal, Quebec, Canada
Cryogenic Triple-offset Valves
Cryogenic Triple-offset Valves
Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire safe approved). • Low fugitive emissions: in accordance with ISO 15848/Ta-Luft. • No cavity: No cavity to prevent build-up of solids. • Drainage possibility: The bottom cover can be removed if drainage is required. • Internal blow-out protection: Prevents the shaft from blowing out under pressure. • Inherent fire safe function: Stainless steel construction and metallic seal provide inherent fire safe function. • Extended bonnet: With a sufficient gas column to keep the stem packing away from cold fluid. Extended bonnet length is qualified for use in LNG application with type approvals from major classification societies. • Actuator: Manual, pneumatic (single or double-acting type), electric or hydraulic according to customer specification. ON/OFF or MODULATING function according to the application. Fast-acting actuators for Emergency Shut Down (ESD) also available. • High quality castings: Radiographic control, dye penetrant test, ferrite content control, impact test at -196°C according to customers' requirements. • Reinforced stainless steel shaft bearings: For high cycles and smooth operation at very low temperatures. • High reliability: Safety Integrity Level requirements according to IEC 61508.

Bidirectional, zero-leakage, triple-offset butterfly valves
Features and benefits

DESIGN FEATURES:
• Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling.
• Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire safe approved).
• Low fugitive emissions: in accordance with ISO 15848/Ta-Luft.
• No cavity: No cavity to prevent build-up of solids.
• Drainage possibility: The bottom cover can be removed if drainage is required.
• Internal blow-out protection: Prevents the shaft from blowing out under pressure.
• Inherent fire safe function: Stainless steel construction and metallic seal provide inherent fire safe function.
• Extended bonnet: With a sufficient gas column to keep the stem packing away from cold fluid. Extended bonnet length is qualified for use in LNG application with type approvals from major classification societies.
• Actuator: Manual, pneumatic (single or double-acting type), electric or hydraulic according to customer specification. ON/OFF or MODULATING function according to the application. Fast-acting actuators for Emergency Shut Down (ESD) also available.
• High quality castings: Radiographic control, dye penetrant test, ferrite content control, impact test at -196°C according to customers' requirements.
• Reinforced stainless steel shaft bearings: For high cycles and smooth operation at very low temperatures.
• High reliability: Safety Integrity Level requirements according to IEC 61508.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Name Cryogenic Triple-offset Valves
Valve Type Butterfly; Cryogenic Triple-offset Valves
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 169578808 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material ABS
Valve Size 8.86 inch (225.00 mm)
View Details
Solenoid Valves - 5000010466-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details