Velan, Inc. One-piece Ball Valves HB-2000

Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Fire tested in accordance with API 607 Rev. 5/ISO 10497. • Adjustable self locking threaded gland NPS 1/2 - 2 (DN 15 - 50). • Stem guide in gland bushing prevents side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • One-piece heavy wall body for high structural strength to ASME B16.34. • Full size packing chamber. • Protective metal washer for packing rings. • Stainless steel handle with safety clip. Oval handwheel also available.
Description
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Fire tested in accordance with API 607 Rev. 5/ISO 10497. • Adjustable self locking threaded gland NPS 1/2 - 2 (DN 15 - 50). • Stem guide in gland bushing prevents side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • One-piece heavy wall body for high structural strength to ASME B16.34. • Full size packing chamber. • Protective metal washer for packing rings. • Stainless steel handle with safety clip. Oval handwheel also available.

Suppliers

Company
Product
Description
Supplier Links
One-piece Ball Valves - HB-2000 - Velan, Inc.
Montreal, Quebec, Canada
One-piece Ball Valves
HB-2000
One-piece Ball Valves HB-2000
Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature. • Multiple solid cup and cone type PTFE stem seal or graphite packing. • Fire tested in accordance with API 607 Rev. 5/ISO 10497. • Adjustable self locking threaded gland NPS 1/2 - 2 (DN 15 - 50). • Stem guide in gland bushing prevents side thrust. • Long cycle life. • Low, uniform torques. • Blowout-proof stem. • Thrust washer prevents galling, reduces torque and provides secondary stem seal. • One-piece heavy wall body for high structural strength to ASME B16.34. • Full size packing chamber. • Protective metal washer for packing rings. • Stainless steel handle with safety clip. Oval handwheel also available.

Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance.
Features and benefits

• Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations in pressure and temperature.
• Multiple solid cup and cone type PTFE stem seal or graphite packing.
• Fire tested in accordance with API 607 Rev. 5/ISO 10497.
• Adjustable self locking threaded gland NPS 1/2 - 2 (DN 15 - 50).
• Stem guide in gland bushing prevents side thrust.
• Long cycle life.
• Low, uniform torques.
• Blowout-proof stem.
• Thrust washer prevents galling, reduces torque and provides secondary stem seal.
• One-piece heavy wall body for high structural strength to ASME B16.34.
• Full size packing chamber.
• Protective metal washer for packing rings.
• Stainless steel handle with safety clip. Oval handwheel also available.

Supplier's Site

Technical Specifications

  Velan, Inc.
Product Category Industrial Valves
Product Number HB-2000
Product Name One-piece Ball Valves
Valve Type Ball; Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86729 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
3-Way Reduced Port L-ported Lead Free Brass Ball Valve - 365NLF-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details